Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
IC DGT POT 100KOHM 257TP 14TSSOP Product overview: MCP4651T-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-104E/ST
IC DGT POT 100KOHM 257TP 14TSSOP
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
IC DGT POT 100KOHM 257TP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4651T-104E/STDKR-ND | 717-MCP4651T-104E/ST | MCP4651T-104E/ST | MCP4651T-104E/ST | MCP4651T-104E/ST |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | ||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |