Microchip Technology, Inc. Digital Potentiometers MCP4651T-104E/ML

Description
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4651T-104E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4651T-104E/MLDKR-ND
Digital Potentiometers MCP4651T-104E/MLDKR-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4651T-104E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4651T-104E/MLTR-ND
Digital Potentiometers MCP4651T-104E/MLTR-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4651T-104E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4651T-104E/MLCT-ND
Digital Potentiometers MCP4651T-104E/MLCT-ND
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
100KOHM Digital Potentiometer - 717-MCP4651T-104E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4651T-104E/ML
100KOHM Digital Potentiometer 717-MCP4651T-104E/ML
IC DGTL POT 100KOHM 257TAP 16QFN Product overview: MCP4651T-104E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-104E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 257TAP 16QFN Product overview: MCP4651T-104E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-104E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651T-104E/ML
1221118-MCP4651T-104E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651T-104E/ML 1221118-MCP4651T-104E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1221118-MCP4651T-104 E/ML Packaging: Reel Features: Mute, Selectable Address Tolerance: ±20% Temperature Coefficient: 150ppm/°C Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 100k Taper: Linear Categories: Integrated Circuits Supplier Device Package: 16-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MCP4651 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V Taps per POT: 257 Resistance - Wiper (Ohms): 75

Manufacturer: Microchip Technology
Win Source Part Number: 1221118-MCP4651T-104E/ML
Packaging: Reel
Features: Mute, Selectable Address
Tolerance: ±20%
Temperature Coefficient: 150ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 16-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MCP4651
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 257
Resistance - Wiper (Ohms): 75

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4651T-104E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4651T-104E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4651T-104E/ML
IC DGTL POT 100KOHM 257TAP 16QFN

IC DGTL POT 100KOHM 257TAP 16QFN

Supplier's Site
Digital Potentiometers - MCP4651T-104E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4651T-104E/ML
Digital Potentiometers MCP4651T-104E/ML
Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 100k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Pot, 100K, -40 To 125Deg C; End To End Resistance Microchip - 02AH4487 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 100K, -40 To 125Deg C; End To End Resistance Microchip
02AH4487
Digital Pot, 100K, -40 To 125Deg C; End To End Resistance Microchip 02AH4487
DIGITAL POT, 100K, -40 TO 125DEG C; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

DIGITAL POT, 100K, -40 TO 125DEG C; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4651T-104E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4651T-104E/ML
Data Acquisition - Digital Potentiometers MCP4651T-104E/ML
IC DGTL POT 100KOHM 257TAP 16QFN

IC DGTL POT 100KOHM 257TAP 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4651T-104E/MLDKR-ND 717-MCP4651T-104E/ML 1221118-MCP4651T-104E/ML MCP4651T-104E/ML MCP4651T-104E/ML 02AH4487 MCP4651T-104E/ML
Product Name Digital Potentiometers 100KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651T-104E/ML Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Pot, 100K, -40 To 125Deg C; End To End Resistance Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details