Microchip Technology, Inc. 10KOHM Digital Potentiometer MCP4651T-103E/ST

Description
IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4651T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-103E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4651T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-103E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM Digital Potentiometer - 717-MCP4651T-103E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4651T-103E/ST
10KOHM Digital Potentiometer 717-MCP4651T-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4651T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-103E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4651T-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-103E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4651T-103E/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4651T-103E/STDKR-ND
Digital Potentiometers MCP4651T-103E/STDKR-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP4651T-103E/STCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4651T-103E/STCT-ND
Digital Potentiometers MCP4651T-103E/STCT-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP4651T-103E/STTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4651T-103E/STTR-ND
Digital Potentiometers MCP4651T-103E/STTR-ND
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651T-103E/ST - 058335-MCP4651T-103E/ST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651T-103E/ST
058335-MCP4651T-103E/ST
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651T-103E/ST 058335-MCP4651T-103E/ST
Manufacturer: Microchip Technology Win Source Part Number: 058335-MCP4651T-103E /ST Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058335-MCP4651T-103E/ST
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V

Buy Now Datasheet
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip - 02AH4486 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip
02AH4486
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip 02AH4486
DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4651T-103E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4651T-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4651T-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP

IC DGT POT 10KOHM 257TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4651T-103E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4651T-103E/ST
Digital Potentiometers MCP4651T-103E/ST
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4651T-103E/ST
Data Acquisition - Digital Potentiometers MCP4651T-103E/ST
IC DGT POT 10KOHM 257TAP 14TSSOP

IC DGT POT 10KOHM 257TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-MCP4651T-103E/ST MCP4651T-103E/STDKR-ND 058335-MCP4651T-103E/ST 02AH4486 MCP4651T-103E/ST MCP4651T-103E/ST MCP4651T-103E/ST
Product Name 10KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651T-103E/ST Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details