IC DGTL POT 10KOHM 257TAP 16QFN Product overview: MCP4651T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651T-103E/ML
Manufacturer: Microchip Technology
Win Source Part Number: 884215-MCP4651T-103E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4651
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4651T-103E/MLDKR,
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
IC DGTL POT 10KOHM 257TAP 16QFN
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 16-QFN (4x4)
IC DGTL POT 10KOHM 257TAP 16QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4651T-103E/ML | 884215-MCP4651T-103E/ML | MCP4651T-103E/MLDKR-ND | MCP4651T-103E/ML | MCP4651T-103E/ML | MCP4651T-103E/ML |
| Product Name | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651T-103E/ML | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 16-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |