Microchip Technology, Inc. Digital Potentiometers MCP4651-502E/ST

Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4651-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4651-502E/ST-ND
Digital Potentiometers MCP4651-502E/ST-ND
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP4651-502E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4651-502E/ST
5KOHM Digital Potentiometer 717-MCP4651-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4651-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651-502E/ST can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 257TAP 14TSSOP Product overview: MCP4651-502E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651-502E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651-502E/ST
1075110-MCP4651-502E/ST
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651-502E/ST 1075110-MCP4651-502E/ST
Manufacturer: Microchip Technology Win Source Part Number: 1075110-MCP4651-502E /ST Packaging: Tube/Rail Features: Mute, Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 5k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075110-MCP4651-502E/ST
Packaging: Tube/Rail
Features: Mute, Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Potentiometers - MCP4651-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4651-502E/ST
Digital Potentiometers MCP4651-502E/ST
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4651-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4651-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4651-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site
Digital Potentiometer, 5K, 256Taps, 14 Tssop; End To End Resistance Microchip - 77M2986 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5K, 256Taps, 14 Tssop; End To End Resistance Microchip
77M2986
Digital Potentiometer, 5K, 256Taps, 14 Tssop; End To End Resistance Microchip 77M2986
DIGITAL POTENTIOMETER, 5K, 256TAPS, 14 TSSOP; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:14Pins RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5K, 256TAPS, 14 TSSOP; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Volatile Digital Potentiometer, 5 Kohm, Dual, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip - 91R1238 - Newark, An Avnet Company
Chicago, IL, United States
Volatile Digital Potentiometer, 5 Kohm, Dual, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip
91R1238
Volatile Digital Potentiometer, 5 Kohm, Dual, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip 91R1238
Volatile Digital Potentiometer, 5 kohm, Dual, I2C, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes

Volatile Digital Potentiometer, 5 kohm, Dual, I2C, Serial, Linear, 20%, 1.8 V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4651-502E/ST
Data Acquisition - Digital Potentiometers MCP4651-502E/ST
IC DGTL POT 5KOHM 257TAP 14TSSOP

IC DGTL POT 5KOHM 257TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4651-502E/ST-ND 717-MCP4651-502E/ST 1075110-MCP4651-502E/ST MCP4651-502E/ST MCP4651-502E/ST 77M2986 91R1238 MCP4651-502E/ST
Product Name Digital Potentiometers 5KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651-502E/ST Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometer, 5K, 256Taps, 14 Tssop; End To End Resistance Microchip Volatile Digital Potentiometer, 5 Kohm, Dual, I2C, Serial, Linear, 20%, 1.8 V Rohs Compliant Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP SSOP Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data