Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
IC DGTL POT 50KOHM 129TAP 10DFN
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
IC DGTL POT 50KOHM 129TAP 10DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4642T-503E/MFTR-ND | MCP4642T-503E/MF | MCP4642T-503E/MF | MCP4642T-503E/MF |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |