Microchip Technology, Inc. Digital Potentiometers MCP4642T-502E/UN

Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4642T-502E/UN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4642T-502E/UN-ND
Digital Potentiometers MCP4642T-502E/UN-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4642T-502E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4642T-502E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4642T-502E/UN
IC DGTL POT 5KOHM 129TAP 10MSOP

IC DGTL POT 5KOHM 129TAP 10MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4642T-502E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4642T-502E/UN
Data Acquisition - Digital Potentiometers MCP4642T-502E/UN
IC DGTL POT 5KOHM 129TAP 10MSOP

IC DGTL POT 5KOHM 129TAP 10MSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4642T-502E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4642T-502E/UN
Digital Potentiometers MCP4642T-502E/UN
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4642T-502E/UN-ND MCP4642T-502E/UN MCP4642T-502E/UN MCP4642T-502E/UN
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details