Microchip Technology, Inc. 5KOHM Digital Potentiometer MCP4642T-502E/MF

Description
IC DGTL POT 5KOHM 129TAP 10DFN Product overview: MCP4642T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4642T-502E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 5KOHM 129TAP 10DFN Product overview: MCP4642T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4642T-502E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KOHM Digital Potentiometer - 717-MCP4642T-502E/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4642T-502E/MF
5KOHM Digital Potentiometer 717-MCP4642T-502E/MF
IC DGTL POT 5KOHM 129TAP 10DFN Product overview: MCP4642T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4642T-502E/MF can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 129TAP 10DFN Product overview: MCP4642T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4642T-502E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4642T-502E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4642T-502E/MFTR-ND
Digital Potentiometers MCP4642T-502E/MFTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642T-502E/MF
926699-MCP4642T-502E/MF
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642T-502E/MF 926699-MCP4642T-502E/MF
Manufacturer: Microchip Technology Win Source Part Number: 926699-MCP4642T-502E /MF Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4642 Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4642T-502E/MFCT, MCP4642T-502E/MFDKR, MCP4642T-502E/MFTR, MCP4642T502EMF

Manufacturer: Microchip Technology
Win Source Part Number: 926699-MCP4642T-502E/MF
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4642
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4642T-502E/MFCT, MCP4642T-502E/MFDKR, MCP4642T-502E/MFTR, MCP4642T502EMF

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4642T-502E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4642T-502E/MF
Data Acquisition - Digital Potentiometers MCP4642T-502E/MF
IC DGTL POT 5KOHM 129TAP 10DFN

IC DGTL POT 5KOHM 129TAP 10DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4642T-502E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4642T-502E/MF
Digital Potentiometers MCP4642T-502E/MF
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4642T-502E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4642T-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4642T-502E/MF
IC DGTL POT 5KOHM 129TAP 10DFN

IC DGTL POT 5KOHM 129TAP 10DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4642T-502E/MF MCP4642T-502E/MFTR-ND 926699-MCP4642T-502E/MF MCP4642T-502E/MF MCP4642T-502E/MF MCP4642T-502E/MF
Product Name 5KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642T-502E/MF Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details