Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642-502E/UN MCP4642-502E/UN

Description
Manufacturer: Microchip Technology Win Source Part Number: 058333-MCP4642-502E/ UN Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Rheostat Resistance (Ohms): 5k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058333-MCP4642-502E/ UN Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Rheostat Resistance (Ohms): 5k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642-502E/UN - 058333-MCP4642-502E/UN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642-502E/UN
058333-MCP4642-502E/UN
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642-502E/UN 058333-MCP4642-502E/UN
Manufacturer: Microchip Technology Win Source Part Number: 058333-MCP4642-502E/ UN Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Rheostat Resistance (Ohms): 5k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 1.8 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058333-MCP4642-502E/UN
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Rheostat
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V

Buy Now Datasheet
Digital Potentiometers - MCP4642-502E/UN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4642-502E/UN-ND
Digital Potentiometers MCP4642-502E/UN-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4642-502E/UN
5KOHM Digital Potentiometer 717-MCP4642-502E/UN
IC DGTL POT 5KOHM 129TAP 10MSOP Product overview: MCP4642-502E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4642-502E/UN can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 129TAP 10MSOP Product overview: MCP4642-502E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4642-502E/UN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4642-502E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4642-502E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4642-502E/UN
IC DGTL POT 5KOHM 129TAP 10MSOP

IC DGTL POT 5KOHM 129TAP 10MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4642-502E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4642-502E/UN
Data Acquisition - Digital Potentiometers MCP4642-502E/UN
IC DGTL POT 5KOHM 129TAP 10MSOP

IC DGTL POT 5KOHM 129TAP 10MSOP

Supplier's Site Datasheet
Digital Potentiometers - MCP4642-502E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4642-502E/UN
Digital Potentiometers MCP4642-502E/UN
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Digital Potentiometer, 5 Kohm, 129 Steps, Dual, Msop; End To End Resistance Microchip - 77M2974 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5 Kohm, 129 Steps, Dual, Msop; End To End Resistance Microchip
77M2974
Digital Potentiometer, 5 Kohm, 129 Steps, Dual, Msop; End To End Resistance Microchip 77M2974
DIGITAL POTENTIOMETER, 5 kohm, 129 STEPS, Dual, MSOP; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5 kohm, 129 STEPS, Dual, MSOP; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 058333-MCP4642-502E/UN MCP4642-502E/UN-ND 717-MCP4642-502E/UN MCP4642-502E/UN MCP4642-502E/UN MCP4642-502E/UN 77M2974
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642-502E/UN Digital Potentiometers 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Potentiometer, 5 Kohm, 129 Steps, Dual, Msop; End To End Resistance Microchip
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data