IC DGT POT 100KOHM 129TAP 10MSOP Product overview: MCP4642-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4642-104E/UN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 208209-MCP4642-104E/
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Rheostat
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
DIGITAL POTENTIOMETER, 100 kohm, 129 STEPS, Dual, MSOP; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 100KOHM 129TAP 10MSOP
IC DGT POT 100KOHM 129TAP 10MSOP
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP4642-104E/UN | 208209-MCP4642-104E/UN | MCP4642-104E/UN-ND | 77M2973 | MCP4642-104E/UN | MCP4642-104E/UN | MCP4642-104E/UN |
| Product Name | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4642-104E/UN | Digital Potentiometers | Digital Potentiometer, 100 Kohm, 129 Steps, Dual, Msop; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat |