IC DGTL POT 50KOHM 129TAP 16QFN Product overview: MCP4641T-503E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4641T-503E/ML
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
Win Source Part Number: 1078197-MCP4641T-503
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Selectable Address
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,300
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP4241-503E/ML; MCP4631T-503E/ML; MCP4231T-503E/MLMCP4
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4641T-503E/MLCT,M
Base Product Number: MCP4641
IC DGTL POT 50KOHM 129TAP 16QFN
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
IC DGTL POT 50KOHM 129TAP 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP4641T-503E/ML | MCP4641T-503E/MLTR-ND | 1078197-MCP4641T-503E/ML | MCP4641T-503E/ML | MCP4641T-503E/ML | MCP4641T-503E/ML |
| Product Name | 50KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 16-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear |