Microchip Technology, Inc. 5KOHM Digital Potentiometer MCP4641T-502E/ML

Description
IC DGT POT 5KOHM 129TAP 16QFN Product overview: MCP4641T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4641T-502E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 5KOHM 129TAP 16QFN Product overview: MCP4641T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4641T-502E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KOHM Digital Potentiometer - 717-MCP4641T-502E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4641T-502E/ML
5KOHM Digital Potentiometer 717-MCP4641T-502E/ML
IC DGT POT 5KOHM 129TAP 16QFN Product overview: MCP4641T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4641T-502E/ML can be used for catalog matching and distributor lookup.

IC DGT POT 5KOHM 129TAP 16QFN Product overview: MCP4641T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4641T-502E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4641T-502E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4641T-502E/MLTR-ND
Digital Potentiometers MCP4641T-502E/MLTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4641T-502E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4641T-502E/MLCT-ND
Digital Potentiometers MCP4641T-502E/MLCT-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4641T-502E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4641T-502E/MLDKR-ND
Digital Potentiometers MCP4641T-502E/MLDKR-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4641T-502E/ML
803480-MCP4641T-502E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4641T-502E/ML 803480-MCP4641T-502E/ML
Manufacturer: Microchip Technology Win Source Part Number: 803480-MCP4641T-502E /ML Packaging: Reel Mounting Style: SMD Features: Selectable Address Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 5k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Supplier Device Package: 16-QFN-EP (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: MCP4641

Manufacturer: Microchip Technology
Win Source Part Number: 803480-MCP4641T-502E/ML
Packaging: Reel
Mounting Style: SMD
Features: Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Supplier Device Package: 16-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: MCP4641

Buy Now Datasheet
Digital Potentiometers - MCP4641T-502E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4641T-502E/ML
Digital Potentiometers MCP4641T-502E/ML
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4641T-502E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4641T-502E/ML
Data Acquisition - Digital Potentiometers MCP4641T-502E/ML
IC DGT POT 5KOHM 129TAP 16QFN

IC DGT POT 5KOHM 129TAP 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4641T-502E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4641T-502E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4641T-502E/ML
IC DGT POT 5KOHM 129TAP 16QFN

IC DGT POT 5KOHM 129TAP 16QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4641T-502E/ML MCP4641T-502E/MLTR-ND 803480-MCP4641T-502E/ML MCP4641T-502E/ML MCP4641T-502E/ML MCP4641T-502E/ML
Product Name 5KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4641T-502E/ML Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details