Microchip Technology, Inc. Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4641T-104E/ST MCP4641T-104E/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 884214-MCP4641T-104E /ST Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4641 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884214-MCP4641T-104E /ST Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4641 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4641T-104E/ST
884214-MCP4641T-104E/ST
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4641T-104E/ST 884214-MCP4641T-104E/ST
Manufacturer: Microchip Technology Win Source Part Number: 884214-MCP4641T-104E /ST Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP4641 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884214-MCP4641T-104E/ST
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4641
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
100KOHM Digital Potentiometer - 717-MCP4641T-104E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4641T-104E/ST
100KOHM Digital Potentiometer 717-MCP4641T-104E/ST
IC DGT POT 100KOHM 129TP 14TSSOP Product overview: MCP4641T-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4641T-104E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 100KOHM 129TP 14TSSOP Product overview: MCP4641T-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4641T-104E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4641T-104E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4641T-104E/ST-ND
Digital Potentiometers MCP4641T-104E/ST-ND
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP4641T-104E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4641T-104E/ST
Digital Potentiometers MCP4641T-104E/ST
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4641T-104E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4641T-104E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4641T-104E/ST
IC DGT POT 100KOHM 129TP 14TSSOP

IC DGT POT 100KOHM 129TP 14TSSOP

Supplier's Site
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4641T-104E/ST
Data Acquisition - Digital Potentiometers MCP4641T-104E/ST
IC DGT POT 100KOHM 129TP 14TSSOP

IC DGT POT 100KOHM 129TP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 884214-MCP4641T-104E/ST 717-MCP4641T-104E/ST MCP4641T-104E/ST-ND MCP4641T-104E/ST MCP4641T-104E/ST MCP4641T-104E/ST
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4641T-104E/ST 100KOHM Digital Potentiometer Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data