Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP
IC DGT POT 10KOHM 129TAP 14TSSOP Product overview: MCP4641-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4641-103E/ST can be used for catalog matching and distributor lookup.
Digital Potentiometer, 2 Func, 10000ohm, Increment/decrement Control Interface, 129 Positions, CMOS, PDSO14
Manufacturer: Microchip Technology
Win Source Part Number: 1221114-MCP4641-103E
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Selectable Address
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4641
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): MCP4641T-103E/ML; MCP4641-103E/ML; MCP4641T-103E/ST;
Introduction Date: June 27, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC DGT POT 10KOHM 129TAP 14TSSOP
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP
IC DGT POT 10KOHM 129TAP 14TSSOP
DIGITAL POTENTIOMETER 100KOHM 128 DUAL 14 TSSOP; End To End Resistance:100kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC, DPOT, DUAL, 7BIT, NV, I2C; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Resistors |
| Product Number | MCP4641-103E/ST-ND | 717-MCP4641-103E/ST | MCP4641-103E/ST | 1221114-MCP4641-103E/ST | MCP4641-103E/ST | MCP4641-103E/ST | MCP4641-103E/ST | 77M2960 | 49P5395 |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4641-103E/ST | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometer 100Kohm 128 Dual 14 Tssop; End To End Resistance Microchip | Ic, Dpot, Dual, 7Bit, Nv, I2C; End To End Resistance Microchip | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | SSOP | |||
| Resistance Taper | Linear | ||||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |