Microchip Technology, Inc. Digital Potentiometers MCP4632T-503E/UN

Description
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4632T-503E/UN-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4632T-503E/UN-ND
Digital Potentiometers MCP4632T-503E/UN-ND
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4632T-503E/UN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4632T-503E/UN
Data Acquisition - Digital Potentiometers MCP4632T-503E/UN
IC DGTL POT 50KOHM 129TAP 10MSOP

IC DGTL POT 50KOHM 129TAP 10MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4632T-503E/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4632T-503E/UN
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4632T-503E/UN
IC DGTL POT 50KOHM 129TAP 10MSOP

IC DGTL POT 50KOHM 129TAP 10MSOP

Supplier's Site
Digital Potentiometers - MCP4632T-503E/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4632T-503E/UN
Digital Potentiometers MCP4632T-503E/UN
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4632T-503E/UN-ND MCP4632T-503E/UN MCP4632T-503E/UN MCP4632T-503E/UN
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details