Microchip Technology, Inc. 5KOHM Digital Potentiometer MCP4632T-502E/MF

Description
IC DGTL POT 5KOHM 129TAP 10DFN Product overview: MCP4632T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4632T-502E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGTL POT 5KOHM 129TAP 10DFN Product overview: MCP4632T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4632T-502E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4632T-502E/MF
5KOHM Digital Potentiometer 717-MCP4632T-502E/MF
IC DGTL POT 5KOHM 129TAP 10DFN Product overview: MCP4632T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4632T-502E/MF can be used for catalog matching and distributor lookup.

IC DGTL POT 5KOHM 129TAP 10DFN Product overview: MCP4632T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4632T-502E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1316649-MCP4632T-502E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1316649-MCP4632T-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1316649-MCP4632T-502E/MF
Manufacturer: Microchip Technology Win Source Part Number: 1316649-MCP4632T-502 E/MF Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Features: Selectable Address Number of Circuits: 2 Standard Package: 3,300 Mounting: Surface Mount Tolerance: ±20% Configuration: Rheostat Memory Type: Volatile Interface: I2C Resistance (Ohms): 5k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-VFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4632T-502E/MFDKR, MCP4632T502EMF,MCP46 32T-502E/MFTR,MCP463 2T-502E/MFCT Base Product Number: MCP4632 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1316649-MCP4632T-502E/MF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Features: Selectable Address
Number of Circuits: 2
Standard Package: 3,300
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4632T-502E/MFDKR,MCP4632T502EMF,MCP4632T-502E/MFTR,MCP4632T-502E/MFCT
Base Product Number: MCP4632
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital Potentiometers - MCP4632T-502E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4632T-502E/MFTR-ND
Digital Potentiometers MCP4632T-502E/MFTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4632T-502E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4632T-502E/MF
Data Acquisition - Digital Potentiometers MCP4632T-502E/MF
IC DGTL POT 5KOHM 129TAP 10DFN

IC DGTL POT 5KOHM 129TAP 10DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4632T-502E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4632T-502E/MF
Digital Potentiometers MCP4632T-502E/MF
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4632T-502E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4632T-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4632T-502E/MF
IC DGTL POT 5KOHM 129TAP 10DFN

IC DGTL POT 5KOHM 129TAP 10DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4632T-502E/MF 1316649-MCP4632T-502E/MF MCP4632T-502E/MFTR-ND MCP4632T-502E/MF MCP4632T-502E/MF MCP4632T-502E/MF
Product Name 5KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 10-VFDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details