The MCP4632T-104E/UN is a dual rheostat digital potentiometer featuring a 7-bit resolution with 128 resistive steps. It operates via an I2C interface, supporting communication speeds of 100 kHz, 400 kHz, and 3.4 MHz. The device offers a wide operating voltage range from 1.8V to 5.5V, with specified characteristics at 2.7V to 5.5V. It includes low wiper resistance of 75Ω and a low temperature coefficient of 50 ppm (typical) for rheostat configurations. The MCP4632T-104E/UN is designed for applications requiring precise resistance adjustments and can operate in an extended temperature range of -40°C to +125°C. Additionally, it features a brown-out reset protection and a terminal control register for disconnecting the resistor network.
Manufacturer: Microchip Technology
Win Source Part Number: 884213-MCP4632T-104E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4632
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
IC DGT POT 100KOHM 129TAP 10MSOP Product overview: MCP4632T-104E/UN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4632T-104E/UN
IC DGT POT 100KOHM 129TAP 10MSOP
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 10-MSOP
IC DGT POT 100KOHM 129TAP 10MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 884213-MCP4632T-104E/UN | MCP4632T-104E/UN-ND | 717-MCP4632T-104E/UN | MCP4632T-104E/UN | MCP4632T-104E/UN | MCP4632T-104E/UN |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4632T-104E/UN | Digital Potentiometers | 100KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |