Manufacturer: Microchip Technology
Win Source Part Number: 1221113-MCP4632T-103
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Selectable Address
Package: 10-VFDFN Exposed Pad
Number of Circuits: 2
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4632
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): MCP4632T-103E/UN; MCP4632-103E/UN; MCP4632-103E/MF;
Introduction Date: November 04, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC DGTL POT 10KOHM 129TAP 10DFN Product overview: MCP4632T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4632T-103E/MF
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 10-DFN (3x3)
IC DGTL POT 10KOHM 129TAP 10DFN
IC DGTL POT 10KOHM 129TAP 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 1221113-MCP4632T-103E/MF | 717-MCP4632T-103E/MF | MCP4632T-103E/MFCT-ND | MCP4632T-103E/MF | MCP4632T-103E/MF | MCP4632T-103E/MF |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4632T-103E/MF | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |