Microchip Technology, Inc. Digital Potentiometers MCP4631T-503E/ST

Description
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4631T-503E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4631T-503E/ST-ND
Digital Potentiometers MCP4631T-503E/ST-ND
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4631T-503E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4631T-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4631T-503E/ST
IC DGT POT 50KOHM 129TAP 14TSSOP

IC DGT POT 50KOHM 129TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4631T-503E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4631T-503E/ST
Digital Potentiometers MCP4631T-503E/ST
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4631T-503E/ST
Data Acquisition - Digital Potentiometers MCP4631T-503E/ST
IC DGT POT 50KOHM 129TAP 14TSSOP

IC DGT POT 50KOHM 129TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4631T-503E/ST-ND MCP4631T-503E/ST MCP4631T-503E/ST MCP4631T-503E/ST
Product Name Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details