Microchip Technology, Inc. Digital Potentiometers MCP4631T-502E/ML

Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4631T-502E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4631T-502E/MLTR-ND
Digital Potentiometers MCP4631T-502E/MLTR-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4631T-502E/ML
788317-MCP4631T-502E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4631T-502E/ML 788317-MCP4631T-502E/ML
Manufacturer: Microchip Technology Win Source Part Number: 788317-MCP4631T-502E /ML Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: Selectable Address Package: 16-VQFN Exposed Pad Number of Circuits: 2 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Volatile Interface: I2C Resistance (Ohms): 5k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Family Name: MCP4631 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (4x4) Alternative Parts (Cross-Reference): MCP4631T-502E/ST; MCP4631-502E/ST; MCP4631-502E/ML; Introduction Date: November 04, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788317-MCP4631T-502E/ML
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Selectable Address
Package: 16-VQFN Exposed Pad
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 5k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4631
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (4x4)
Alternative Parts (Cross-Reference): MCP4631T-502E/ST; MCP4631-502E/ST; MCP4631-502E/ML;
Introduction Date: November 04, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5KOHM Digital Potentiometer - 717-MCP4631T-502E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4631T-502E/ML
5KOHM Digital Potentiometer 717-MCP4631T-502E/ML
IC DGT POT 5KOHM 129TAP 16QFN Product overview: MCP4631T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631T-502E/ML can be used for catalog matching and distributor lookup.

IC DGT POT 5KOHM 129TAP 16QFN Product overview: MCP4631T-502E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631T-502E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4631T-502E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4631T-502E/ML
Digital Potentiometers MCP4631T-502E/ML
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4631T-502E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4631T-502E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4631T-502E/ML
IC DGT POT 5KOHM 129TAP 16QFN

IC DGT POT 5KOHM 129TAP 16QFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4631T-502E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4631T-502E/ML
Data Acquisition - Digital Potentiometers MCP4631T-502E/ML
IC DGT POT 5KOHM 129TAP 16QFN

IC DGT POT 5KOHM 129TAP 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4631T-502E/MLTR-ND 788317-MCP4631T-502E/ML 717-MCP4631T-502E/ML MCP4631T-502E/ML MCP4631T-502E/ML MCP4631T-502E/ML
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4631T-502E/ML 5KOHM Digital Potentiometer Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data