Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
IC DGTL POT 100KOHM 129TAP 16QFN Product overview: MCP4631T-104E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631T-104E/ML
Manufacturer: Microchip Technology
Win Source Part Number: 802899-MCP4631T-104E
Packaging: Reel
Mounting Style: SMD
Features: Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Supplier Device Package: 16-QFN-EP (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: MCP4631
IC DGTL POT 100KOHM 129TAP 16QFN
Digital Potentiometer 100k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
IC DGTL POT 100KOHM 129TAP 16QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4631T-104E/MLDKR-ND | 717-MCP4631T-104E/ML | 802899-MCP4631T-104E/ML | MCP4631T-104E/ML | MCP4631T-104E/ML | MCP4631T-104E/ML |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4631T-104E/ML | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |