Microchip Technology, Inc. Digital Potentiometers MCP4631T-103E/ML

Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4631T-103E/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4631T-103E/MLCT-ND
Digital Potentiometers MCP4631T-103E/MLCT-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4631T-103E/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4631T-103E/MLTR-ND
Digital Potentiometers MCP4631T-103E/MLTR-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Digital Potentiometers - MCP4631T-103E/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4631T-103E/MLDKR-ND
Digital Potentiometers MCP4631T-103E/MLDKR-ND
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4631T-103E/ML
926697-MCP4631T-103E/ML
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4631T-103E/ML 926697-MCP4631T-103E/ML
Manufacturer: Microchip Technology Win Source Part Number: 926697-MCP4631T-103E /ML Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 10k Ohm Circuit 129 Taps I²C Interface 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4631 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4631T-103E/MLTR, MCP4631T-103E/MLCT, MCP4631T103EML, MCP4631T-103E/MLDKR

Manufacturer: Microchip Technology
Win Source Part Number: 926697-MCP4631T-103E/ML
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm Circuit 129 Taps I²C Interface 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4631
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4631T-103E/MLTR, MCP4631T-103E/MLCT, MCP4631T103EML, MCP4631T-103E/MLDKR

Buy Now Datasheet
10KOHM Digital Potentiometer - 717-MCP4631T-103E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4631T-103E/ML
10KOHM Digital Potentiometer 717-MCP4631T-103E/ML
IC DGTL POT 10KOHM 129TAP 16QFN Product overview: MCP4631T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631T-103E/ML can be used for catalog matching and distributor lookup.

IC DGTL POT 10KOHM 129TAP 16QFN Product overview: MCP4631T-103E/ML from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631T-103E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4631T-103E/ML - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4631T-103E/ML
Data Acquisition - Digital Potentiometers MCP4631T-103E/ML
IC DGTL POT 10KOHM 129TAP 16QFN

IC DGTL POT 10KOHM 129TAP 16QFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4631T-103E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4631T-103E/ML
Digital Potentiometers MCP4631T-103E/ML
Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Digital Potentiometer 10k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4631T-103E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4631T-103E/ML
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4631T-103E/ML
IC DGTL POT 10KOHM 129TAP 16QFN

IC DGTL POT 10KOHM 129TAP 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4631T-103E/MLCT-ND 926697-MCP4631T-103E/ML 717-MCP4631T-103E/ML MCP4631T-103E/ML MCP4631T-103E/ML MCP4631T-103E/ML
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4631T-103E/ML 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) 16-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers