Microchip Technology, Inc. 50KOHM Digital Potentiometer MCP4631-503E/ST

Description
IC DGT POT 50KOHM 129TAP 14TSSOP Product overview: MCP4631-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631-503E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 50KOHM 129TAP 14TSSOP Product overview: MCP4631-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631-503E/ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50KOHM Digital Potentiometer - 717-MCP4631-503E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4631-503E/ST
50KOHM Digital Potentiometer 717-MCP4631-503E/ST
IC DGT POT 50KOHM 129TAP 14TSSOP Product overview: MCP4631-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631-503E/ST can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 129TAP 14TSSOP Product overview: MCP4631-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4631-503E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1078196-MCP4631-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1078196-MCP4631-503E/ST
Win Source Part Number: 1078196-MCP4631-503E /ST Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Selectable Address Package: Tube Number of Circuits: 2 Standard Package: 96 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 50k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): AD5222BRUZ50; MCP4631T-503E/ST; MCP4241-503E/ST; MCP4332-503E/ST; ISL22326UFV14Z-TKMCP 4631-503E/ST.; MCP4631-503EST; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP4631

Win Source Part Number: 1078196-MCP4631-503E/ST
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Selectable Address
Package: Tube
Number of Circuits: 2
Standard Package: 96
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): AD5222BRUZ50; MCP4631T-503E/ST; MCP4241-503E/ST; MCP4332-503E/ST; ISL22326UFV14Z-TKMCP4631-503E/ST.; MCP4631-503EST;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP4631

Buy Now Datasheet
Digital Potentiometers - MCP4631-503E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4631-503E/ST-ND
Digital Potentiometers MCP4631-503E/ST-ND
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4631-503E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4631-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4631-503E/ST
IC DGT POT 50KOHM 129TAP 14TSSOP

IC DGT POT 50KOHM 129TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP4631-503E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4631-503E/ST
Digital Potentiometers MCP4631-503E/ST
Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4631-503E/ST
Data Acquisition - Digital Potentiometers MCP4631-503E/ST
IC DGT POT 50KOHM 129TAP 14TSSOP

IC DGT POT 50KOHM 129TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometer, 50Kohm, 129Steps, Dual, Tssop14; End To End Resistance Microchip - 77M2939 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50Kohm, 129Steps, Dual, Tssop14; End To End Resistance Microchip
77M2939
Digital Potentiometer, 50Kohm, 129Steps, Dual, Tssop14; End To End Resistance Microchip 77M2939
DIGITAL POTENTIOMETER, 50kohm, 129STEPS, Dual, TSSOP14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50kohm, 129STEPS, Dual, TSSOP14; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 717-MCP4631-503E/ST 1078196-MCP4631-503E/ST MCP4631-503E/ST-ND MCP4631-503E/ST MCP4631-503E/ST MCP4631-503E/ST 77M2939
Product Name 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometer, 50Kohm, 129Steps, Dual, Tssop14; End To End Resistance Microchip
Mounting / Packaging 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) SSOP
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573302 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details