Microchip Technology, Inc. Digital Potentiometers MCP4631-502E/ST

Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4631-502E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4631-502E/ST-ND
Digital Potentiometers MCP4631-502E/ST-ND
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Potentiometers - MCP4631-502E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4631-502E/ST
Digital Potentiometers MCP4631-502E/ST
Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Digital Potentiometer 5k Ohm 2 Circuit 129 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4631-502E/ST
Data Acquisition - Digital Potentiometers MCP4631-502E/ST
IC DGTL POT 5KOHM 129TAP 14TSSOP

IC DGTL POT 5KOHM 129TAP 14TSSOP

Supplier's Site Datasheet
Digital Potentiometer, 5Kohm, 129Steps, Dual, Tssop14; End To End Resistance Microchip - 77M2938 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 5Kohm, 129Steps, Dual, Tssop14; End To End Resistance Microchip
77M2938
Digital Potentiometer, 5Kohm, 129Steps, Dual, Tssop14; End To End Resistance Microchip 77M2938
DIGITAL POTENTIOMETER, 5kohm, 129STEPS, Dual, TSSOP14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 5kohm, 129STEPS, Dual, TSSOP14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4631-502E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4631-502E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4631-502E/ST
IC DGTL POT 5KOHM 129TAP 14TSSOP

IC DGTL POT 5KOHM 129TAP 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4631-502E/ST-ND MCP4631-502E/ST MCP4631-502E/ST 77M2938 MCP4631-502E/ST
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometer, 5Kohm, 129Steps, Dual, Tssop14; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) SSOP Surface Mount Technology (SMT / SMD); SSOP
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers