Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
IC DIG POT 10K 14-TSSOP
IC DIG POT 10K 14-TSSOP
8-BIT, VOLATILE, POTENTIOMETER, 10KOHM, 14LD TSSOP 14 TSSOP 4.4MM T/R ROHS COMPLIANT: YES
IC DGT POT 10KOHM 256TAP 14TSSOP
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 150-MCP45HV51T-103E/STTR-ND | 67X5343 | MCP45HV51T-103E/ST | MCP45HV51T-103E/ST | MCP45HV51T-103E/ST |
| Product Name | Digital Potentiometers | 8-Bit, Volatile, Potentiometer, 10Kohm, 14Ld Tssop 14 Tssop 4.4Mm T/r Rohs Compliant Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP |
| Resistance Taper | Linear | ||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts |