Microchip Technology, Inc. Digital Potentiometers MCP45HV51-503E/ST

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP45HV51-503E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP45HV51-503E/ST-ND
Digital Potentiometers MCP45HV51-503E/ST-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
50KOHM Digital Potentiometer - 717-MCP45HV51-503E/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP45HV51-503E/ST
50KOHM Digital Potentiometer 717-MCP45HV51-503E/ST
IC DGT POT 50KOHM 256TAP 14TSSOP Product overview: MCP45HV51-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-503E/S T can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 256TAP 14TSSOP Product overview: MCP45HV51-503E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-503E/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP45HV51-503E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP45HV51-503E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP45HV51-503E/ST
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site
Digital Pot Vol; End To End Resistance Microchip - 02AH1978 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot Vol; End To End Resistance Microchip
02AH1978
Digital Pot Vol; End To End Resistance Microchip 02AH1978
DIGITAL POT VOL; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:TSSOP; No. of RoHS Compliant: Yes

DIGITAL POT VOL; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometers - MCP45HV51-503E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP45HV51-503E/ST
Digital Potentiometers MCP45HV51-503E/ST
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP45HV51-503E/ST
Data Acquisition - Digital Potentiometers MCP45HV51-503E/ST
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP45HV51-503E/ST-ND 717-MCP45HV51-503E/ST MCP45HV51-503E/ST 02AH1978 MCP45HV51-503E/ST MCP45HV51-503E/ST
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Pot Vol; End To End Resistance Microchip Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573231 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details