Microchip Technology, Inc. Digital Potentiometers MCP45HV51-503E/MQ

Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 20-VQFN (5x5)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP45HV51-503E/MQ-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP45HV51-503E/MQ-ND
Digital Potentiometers MCP45HV51-503E/MQ-ND
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 20-VQFN (5x5)

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 20-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP45HV51-503E/MQ
50KOHM Digital Potentiometer 717-MCP45HV51-503E/MQ
IC DGTL POT 50KOHM 256TAP 20QFN Product overview: MCP45HV51-503E/MQ from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-503E/M Q can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 256TAP 20QFN Product overview: MCP45HV51-503E/MQ from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-503E/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP45HV51-503E/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP45HV51-503E/MQ
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP45HV51-503E/MQ
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site
Digital Potentiometers - MCP45HV51-503E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP45HV51-503E/MQ
Digital Potentiometers MCP45HV51-503E/MQ
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 20-VQFN (5x5)

Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 20-VQFN (5x5)

Buy Now Datasheet
8-Bit, Volatile, Potentiometer, 50Kohm, 5X5Qfn 20 Qfn 5X5X0.9Mm Tube Rohs Compliant Microchip - 53X3302 - Newark, An Avnet Company
Chicago, IL, United States
8-Bit, Volatile, Potentiometer, 50Kohm, 5X5Qfn 20 Qfn 5X5X0.9Mm Tube Rohs Compliant Microchip
53X3302
8-Bit, Volatile, Potentiometer, 50Kohm, 5X5Qfn 20 Qfn 5X5X0.9Mm Tube Rohs Compliant Microchip 53X3302
8-BIT, VOLATILE, POTENTIOMETER, 50KOHM, 5X5QFN 20 QFN 5X5X0.9MM TUBE ROHS COMPLIANT: YES

8-BIT, VOLATILE, POTENTIOMETER, 50KOHM, 5X5QFN 20 QFN 5X5X0.9MM TUBE ROHS COMPLIANT: YES

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP45HV51-503E/MQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP45HV51-503E/MQ
Data Acquisition - Digital Potentiometers MCP45HV51-503E/MQ
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP45HV51-503E/MQ-ND 717-MCP45HV51-503E/MQ MCP45HV51-503E/MQ MCP45HV51-503E/MQ 53X3302 MCP45HV51-503E/MQ
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers 8-Bit, Volatile, Potentiometer, 50Kohm, 5X5Qfn 20 Qfn 5X5X0.9Mm Tube Rohs Compliant Microchip Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad 20-VQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data