IC DGTL POT 5KOHM 256TAP 20QFN Product overview: MCP45HV51-502E/MQ from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-502E/M
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 20-VQFN (5x5)
DIGITAL POT, 5KOHM, SINGLE, QFN-20; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:20Pins RoHS Compliant: Yes
IC DGTL POT 5KOHM 256TAP 20QFN
IC DGTL POT 5KOHM 256TAP 20QFN
Digital Potentiometer 5k Ohm 1 Circuit 256 Taps I²C Interface 20-VQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP45HV51-502E/MQ | MCP45HV51-502E/MQ-ND | 53X3300 | MCP45HV51-502E/MQ | MCP45HV51-502E/MQ | MCP45HV51-502E/MQ |
| Product Name | 5KOHM Digital Potentiometer | Digital Potentiometers | Digital Pot, 5Kohm, Single, Qfn-20; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | 20-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Taper | Linear |