Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)
DIGITAL POT, 50KOHM, SINGLE, QFN-20; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:20Pins RoHS Compliant: Yes
IC DGTL POT 50KOHM 128TAP 20QFN
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)
IC DGTL POT 50KOHM 128TAP 20QFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP45HV31-503E/MQ-ND | 53X3294 | MCP45HV31-503E/MQ | MCP45HV31-503E/MQ | MCP45HV31-503E/MQ |
| Product Name | Digital Potentiometers | Digital Pot, 50Kohm, Single, Qfn-20; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 10 to 36 volts | 1.8 volts |