Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)
IC DGTL POT 5KOHM 128TAP 20QFN
IC DGTL POT 5KOHM 128TAP 20QFN
Digital Potentiometer 5k Ohm 1 Circuit 128 Taps I²C Interface 20-VQFN (5x5)
DIGITAL POT, 5KOHM, SINGLE, QFN-20; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:20Pins RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP45HV31-502E/MQ-ND | MCP45HV31-502E/MQ | MCP45HV31-502E/MQ | MCP45HV31-502E/MQ | 53X3292 |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Pot, 5Kohm, Single, Qfn-20; End To End Resistance Microchip |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 20-VQFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 volts | 10 to 36 volts |