IC DGT POT 100KOHM 128TP 14TSSOP Product overview: MCP45HV31-104E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV31-104E/S
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP
Digital Potentiometer 100k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP
DIGITAL POT, 100KOHM, SINGLE, TSSOP-14; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14PinsRoHS Compliant: Yes
IC DGT POT 100KOHM 128TP 14TSSOP
IC DGT POT 100KOHM 128TP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-MCP45HV31-104E/ST | MCP45HV31-104E/ST-ND | MCP45HV31-104E/ST | 53X3291 | MCP45HV31-104E/ST | MCP45HV31-104E/ST |
| Product Name | 100KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Digital Pot, 100Kohm, Single, Tssop-14; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| Resistance Taper | Linear |