Microchip Technology, Inc. Digital Potentiometers MCP45HV31-103E/ST

Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet
Description
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP45HV31-103E/ST-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP45HV31-103E/ST-ND
Digital Potentiometers MCP45HV31-103E/ST-ND
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Digital Pot, 10Kohm, Single, Tssop-14; End To End Resistance Microchip - 53X3289 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 10Kohm, Single, Tssop-14; End To End Resistance Microchip
53X3289
Digital Pot, 10Kohm, Single, Tssop-14; End To End Resistance Microchip 53X3289
DIGITAL POT, 10KOHM, SINGLE, TSSOP-14; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14Pins RoHS Compliant: Yes

DIGITAL POT, 10KOHM, SINGLE, TSSOP-14; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP45HV31-103E/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP45HV31-103E/ST
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP45HV31-103E/ST
IC DGT POT 10KOHM 128TAP 14TSSOP

IC DGT POT 10KOHM 128TAP 14TSSOP

Supplier's Site
Digital Potentiometers - MCP45HV31-103E/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP45HV31-103E/ST
Digital Potentiometers MCP45HV31-103E/ST
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP45HV31-103E/ST
Data Acquisition - Digital Potentiometers MCP45HV31-103E/ST
IC DGT POT 10KOHM 128TAP 14TSSOP

IC DGT POT 10KOHM 128TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP45HV31-103E/ST-ND 53X3289 MCP45HV31-103E/ST MCP45HV31-103E/ST MCP45HV31-103E/ST
Product Name Digital Potentiometers Digital Pot, 10Kohm, Single, Tssop-14; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP SSOP Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 10 to 36 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers