IC DGT POT 50KOHM 257TAP 8DFN Product overview: MCP4562T-503E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562T-503E/MF
Manufacturer: Microchip Technology
Win Source Part Number: 023082-MCP4562T-503E
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN-EP (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
IC DGT POT 50KOHM 257TAP 8DFN
IC DGT POT 50KOHM 257TAP 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP4562T-503E/MF | 023082-MCP4562T-503E/MF | MCP4562T-503E/MFTR-ND | MCP4562T-503E/MF | MCP4562T-503E/MF | MCP4562T-503E/MF |
| Product Name | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562T-503E/MF | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat |