Manufacturer: Microchip Technology
Win Source Part Number: 884212-MCP4562T-502E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4562
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4562T-502E/MSTR, MCP4562T-502E/MS-ND,
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
IC DGTL POT 5KOHM 257TAP 8MSOP Product overview: MCP4562T-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562T-502E/MS
IC DGTL POT 5KOHM 257TAP 8MSOP
IC DGTL POT 5KOHM 257TAP 8MSOP
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 884212-MCP4562T-502E/MS | MCP4562T-502E/MSCT-ND | 717-MCP4562T-502E/MS | MCP4562T-502E/MS | MCP4562T-502E/MS | MCP4562T-502E/MS |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562T-502E/MS | Digital Potentiometers | 5KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms |