Microchip Technology, Inc. 5KOHM Digital Potentiometer MCP4562T-502E/MF

Description
IC DGT POT 5KOHM 257TAP 8DFN Product overview: MCP4562T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562T-502E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DGT POT 5KOHM 257TAP 8DFN Product overview: MCP4562T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562T-502E/MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5KOHM Digital Potentiometer
717-MCP4562T-502E/MF
5KOHM Digital Potentiometer 717-MCP4562T-502E/MF
IC DGT POT 5KOHM 257TAP 8DFN Product overview: MCP4562T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562T-502E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 5KOHM 257TAP 8DFN Product overview: MCP4562T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562T-502E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - MCP4562T-502E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4562T-502E/MFCT-ND
Digital Potentiometers MCP4562T-502E/MFCT-ND
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4562T-502E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4562T-502E/MFDKR-ND
Digital Potentiometers MCP4562T-502E/MFDKR-ND
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4562T-502E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4562T-502E/MFTR-ND
Digital Potentiometers MCP4562T-502E/MFTR-ND
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562T-502E/MF
884211-MCP4562T-502E/MF
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562T-502E/MF 884211-MCP4562T-502E/MF
Manufacturer: Microchip Technology Win Source Part Number: 884211-MCP4562T-502E /MF Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP4562 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4562T-502E/MFDKR, MCP4562T502EMF, MCP4562T-502E/MFTR, MCP4562T-502E/MFCT

Manufacturer: Microchip Technology
Win Source Part Number: 884211-MCP4562T-502E/MF
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4562
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4562T-502E/MFDKR, MCP4562T502EMF, MCP4562T-502E/MFTR, MCP4562T-502E/MFCT

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4562T-502E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4562T-502E/MF
Data Acquisition - Digital Potentiometers MCP4562T-502E/MF
IC DGT POT 5KOHM 257TAP 8DFN

IC DGT POT 5KOHM 257TAP 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4562T-502E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4562T-502E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4562T-502E/MF
IC DGT POT 5KOHM 257TAP 8DFN

IC DGT POT 5KOHM 257TAP 8DFN

Supplier's Site
Digital Potentiometers - MCP4562T-502E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4562T-502E/MF
Digital Potentiometers MCP4562T-502E/MF
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 717-MCP4562T-502E/MF MCP4562T-502E/MFCT-ND 884211-MCP4562T-502E/MF MCP4562T-502E/MF MCP4562T-502E/MF MCP4562T-502E/MF
Product Name 5KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562T-502E/MF Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details