Microchip Technology, Inc. Digital Potentiometers MCP4562T-104E/MF

Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4562T-104E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4562T-104E/MFDKR-ND
Digital Potentiometers MCP4562T-104E/MFDKR-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4562T-104E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4562T-104E/MFCT-ND
Digital Potentiometers MCP4562T-104E/MFCT-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4562T-104E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4562T-104E/MFTR-ND
Digital Potentiometers MCP4562T-104E/MFTR-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-MCP4562T-104E/MF
100KOHM Digital Potentiometer 717-MCP4562T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4562T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562T-104E/MF can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4562T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562T-104E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562T-104E/MF
003376-MCP4562T-104E/MF
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562T-104E/MF 003376-MCP4562T-104E/MF
Manufacturer: Microchip Technology Win Source Part Number: 003376-MCP4562T-104E /MF Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Resistance (Ohms): 100k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN-EP (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003376-MCP4562T-104E/MF
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN-EP (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V

Buy Now Datasheet
Digital Potentiometers - MCP4562T-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4562T-104E/MF
Digital Potentiometers MCP4562T-104E/MF
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4562T-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4562T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4562T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4562T-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4562T-104E/MF
Data Acquisition - Digital Potentiometers MCP4562T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4562T-104E/MFDKR-ND 717-MCP4562T-104E/MF 003376-MCP4562T-104E/MF MCP4562T-104E/MF MCP4562T-104E/MF MCP4562T-104E/MF
Product Name Digital Potentiometers 100KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562T-104E/MF Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data