The MCP4562-104E/MS is a digital potentiometer featuring a 100kΩ resistance and a 257-tap configuration, utilizing an I2C interface for communication. It supports both potentiometer and rheostat configurations, making it versatile for various applications. The device operates within a voltage range of 2.7V to 5.5V and has a low wiper resistance of 75Ω, which is beneficial for minimizing signal loss. This component includes nonvolatile memory with WiperLock,Ñ¢ technology, allowing for the automatic recall of saved wiper settings and providing ten general-purpose memory locations. It also features a low temperature coefficient, ensuring stable performance across a temperature range of -40°C to +125°C. The MCP4562-104E/MS is suitable for applications requiring precise resistance adjustments and reliable performance in demanding environments.
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
IC DGTL POT 100KOHM 257TAP 8MSOP Product overview: MCP4562-104E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4562-104E/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058331-MCP4562-104E/
Packaging: Tube/Rail
Features: Mute, Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
IC DGTL POT 100KOHM 257TAP 8MSOP
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
DIGITAL POTENTIOMETER, 100 kohm, 257 STEPS, Single, MSOP; End To End Resistance:100kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes
IC DGTL POT 100KOHM 257TAP 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | MCP4562-104E/MS-ND | 717-MCP4562-104E/MS | 058331-MCP4562-104E/MS | MCP4562-104E/MS | MCP4562-104E/MS | 77M2925 | MCP4562-104E/MS |
| Product Name | Digital Potentiometers | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4562-104E/MS | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometer, 100 Kohm, 257 Steps, Single, Msop; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |