Microchip Technology, Inc. Digital Potentiometers MCP4561T-503E/MS

Description
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4561T-503E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-503E/MSTR-ND
Digital Potentiometers MCP4561T-503E/MSTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4561T-503E/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-503E/MSDKR-ND
Digital Potentiometers MCP4561T-503E/MSDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4561T-503E/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-503E/MSCT-ND
Digital Potentiometers MCP4561T-503E/MSCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4561T-503E/MS
50KOHM Digital Potentiometer 717-MCP4561T-503E/MS
IC DGTL POT 50KOHM 257TAP 8MSOP Product overview: MCP4561T-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-503E/MS can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 257TAP 8MSOP Product overview: MCP4561T-503E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-503E/MS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MS - 848817-MCP4561T-503E/MS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MS
848817-MCP4561T-503E/MS
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MS 848817-MCP4561T-503E/MS
Manufacturer: Microchip Technology Win Source Part Number: 848817-MCP4561T-503E /MS Features: Digital Potentiometer Ohm 1 Circuit Taps Interface Package: Reel - TR Family Name: MCP4561 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4561T-503E/MSCT, MCP4561T-503E/MSDKR, MCP4561T-503E/MSTR, MCP4561T-503E/MS-ND

Manufacturer: Microchip Technology
Win Source Part Number: 848817-MCP4561T-503E/MS
Features: Digital Potentiometer Ohm 1 Circuit Taps Interface
Package: Reel - TR
Family Name: MCP4561
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4561T-503E/MSCT, MCP4561T-503E/MSDKR, MCP4561T-503E/MSTR, MCP4561T-503E/MS-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4561T-503E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4561T-503E/MS
IC DGTL POT 50KOHM 257TAP 8MSOP

IC DGTL POT 50KOHM 257TAP 8MSOP

Supplier's Site
Digital Potentiometers - MCP4561T-503E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4561T-503E/MS
Digital Potentiometers MCP4561T-503E/MS
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4561T-503E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4561T-503E/MS
Data Acquisition - Digital Potentiometers MCP4561T-503E/MS
IC DGTL POT 50KOHM 257TAP 8MSOP

IC DGTL POT 50KOHM 257TAP 8MSOP

Supplier's Site Datasheet
Digital Pot, 50K, -40 To 125Deg C; End To End Resistance Microchip - 02AH4485 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 50K, -40 To 125Deg C; End To End Resistance Microchip
02AH4485
Digital Pot, 50K, -40 To 125Deg C; End To End Resistance Microchip 02AH4485
DIGITAL POT, 50K, -40 TO 125DEG C; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

DIGITAL POT, 50K, -40 TO 125DEG C; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number MCP4561T-503E/MSTR-ND 717-MCP4561T-503E/MS 848817-MCP4561T-503E/MS MCP4561T-503E/MS MCP4561T-503E/MS MCP4561T-503E/MS 02AH4485
Product Name Digital Potentiometers 50KOHM Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MS Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Pot, 50K, -40 To 125Deg C; End To End Resistance Microchip
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details