Microchip Technology, Inc. Digital Potentiometers MCP4561T-503E/MF

Description
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4561T-503E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-503E/MFCT-ND
Digital Potentiometers MCP4561T-503E/MFCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4561T-503E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-503E/MFDKR-ND
Digital Potentiometers MCP4561T-503E/MFDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4561T-503E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4561T-503E/MFTR-ND
Digital Potentiometers MCP4561T-503E/MFTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MF
1075106-MCP4561T-503E/MF
Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MF 1075106-MCP4561T-503E/MF
Manufacturer: Microchip Technology Win Source Part Number: 1075106-MCP4561T-503 E/MF Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 1 Tolerance: ±20% Configuration: Potentiometer Resistance (Ohms): 50k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150 ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Family Name: MCP4561 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN-EP (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): MAX5417PETA+T; MAX5422ETA+; MAX5417NETA+; MAX5417META+T; Introduction Date: June 27, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075106-MCP4561T-503E/MF
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4561
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN-EP (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): MAX5417PETA+T; MAX5422ETA+; MAX5417NETA+; MAX5417META+T;
Introduction Date: June 27, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-MCP4561T-503E/MF
50KOHM Digital Potentiometer 717-MCP4561T-503E/MF
IC DGT POT 50KOHM 257TAP 8DFN Product overview: MCP4561T-503E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-503E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 50KOHM 257TAP 8DFN Product overview: MCP4561T-503E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-503E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4561T-503E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4561T-503E/MF
Data Acquisition - Digital Potentiometers MCP4561T-503E/MF
IC DGT POT 50KOHM 257TAP 8DFN

IC DGT POT 50KOHM 257TAP 8DFN

Supplier's Site Datasheet
Digital Potentiometers - MCP4561T-503E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4561T-503E/MF
Digital Potentiometers MCP4561T-503E/MF
Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 50k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4561T-503E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4561T-503E/MF
IC DGT POT 50KOHM 257TAP 8DFN

IC DGT POT 50KOHM 257TAP 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4561T-503E/MFCT-ND 1075106-MCP4561T-503E/MF 717-MCP4561T-503E/MF MCP4561T-503E/MF MCP4561T-503E/MF MCP4561T-503E/MF
Product Name Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-503E/MF 50KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details