Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Data Acquisition Digital Potentiometers
Package: Tape & Reel (TR)
Product Status: Active
Taper: Linear
Configuration: Potentiometer
Number of Taps: 257
Resistance (Ohms): 5k
Interface: I²C
IC DGTL POT 5KOHM 257TAP 8MSOP Product overview: MCP4561T-502E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-502E/MS
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
IC DIG POT 5K 8-MSOP
IC DIG POT 5K 8-MSOP
IC DGTL POT 5KOHM 257TAP 8MSOP
IC DGTL POT 5KOHM 257TAP 8MSOP
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4561T-502E/MS | 150-MCP4561T-502E/MSTR-ND | MCP4561T-502E/MS | MCP4561T-502E/MS | MCP4561T-502E/MS | |
| Product Name | Integrated Circuits (ICs) Data Acquisition Digital Potentiometers | 5KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
| Mounting / Packaging | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS |