IC DGT POT 5KOHM 257TAP 8DFN Product overview: MCP4561T-502E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-502E/MF
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
IC DGT POT 5KOHM 257TAP 8DFN
IC DGT POT 5KOHM 257TAP 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP4561T-502E/MF | MCP4561T-502E/MFCT-ND | MCP4561T-502E/MF | MCP4561T-502E/MF | MCP4561T-502E/MF |
| Product Name | 5KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Resistance Taper | Linear |