IC DGTL POT 100KOHM 257TAP 8MSOP Product overview: MCP4561T-104E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4561T-104E/MS
Manufacturer: Microchip Technology
Win Source Part Number: 926694-MCP4561T-104E
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP4561
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4561T-104E/MSDKR,
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
IC DGTL POT 100KOHM 257TAP 8MSOP
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
IC DGTL POT 100KOHM 257TAP 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-MCP4561T-104E/MS | 926694-MCP4561T-104E/MS | MCP4561T-104E/MSDKR-ND | MCP4561T-104E/MS | MCP4561T-104E/MS | MCP4561T-104E/MS |
| Product Name | 100KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4561T-104E/MS | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |