Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
IC DGT POT 5KOHM 257TAP 8DFN
IC DGT POT 5KOHM 257TAP 8DFN
Digital Potentiometer 5k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4552T-502E/MFCT-ND | MCP4552T-502E/MF | MCP4552T-502E/MF | MCP4552T-502E/MF |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||
| Resistance Taper | Linear | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |