Microchip Technology, Inc. Digital Potentiometers MCP4552T-104E/MF

Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet
Description
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4552T-104E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4552T-104E/MFTR-ND
Digital Potentiometers MCP4552T-104E/MFTR-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4552T-104E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4552T-104E/MFDKR-ND
Digital Potentiometers MCP4552T-104E/MFDKR-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4552T-104E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4552T-104E/MFCT-ND
Digital Potentiometers MCP4552T-104E/MFCT-ND
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - MCP4552T-104E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4552T-104E/MF
Data Acquisition - Digital Potentiometers MCP4552T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4552T-104E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4552T-104E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4552T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN

IC DGTL POT 100KOHM 257TAP 8DFN

Supplier's Site
Digital Potentiometers - MCP4552T-104E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4552T-104E/MF
Digital Potentiometers MCP4552T-104E/MF
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4552T-104E/MFTR-ND MCP4552T-104E/MF MCP4552T-104E/MF MCP4552T-104E/MF
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details