Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
IC DGTL POT 10KOHM 257TAP 8MSOP Product overview: MCP4552-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4552-103E/MS can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-MSOP
IC DGTL POT 10KOHM 257TAP 8MSOP
DIGITAL POTENTIOMETER 10KOHM 256, SIGNAL, MSOP-8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGTL POT 10KOHM 257TAP 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | MCP4552-103E/MS-ND | 717-MCP4552-103E/MS | MCP4552-103E/MS | MCP4552-103E/MS | 77M2900 | MCP4552-103E/MS |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometer 10Kohm 256, Signal, Msop-8; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |