Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1221111-MCP4551T-104
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Mute, Selectable Address
Package: 8-VDFN Exposed Pad
Number of Circuits: 1
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Family Name: MCP4551
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN-EP (3x3)
Alternative Parts (Cross-Reference): AD5245BRJ100; AD5245BRJ100-RL7; AD5245BRJ100-R2;
Introduction Date: November 04, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC DGTL POT 100KOHM 257TAP 8DFN Product overview: MCP4551T-104E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4551T-104E/MF
IC DGTL POT 100KOHM 257TAP 8DFN
IC DGTL POT 100KOHM 257TAP 8DFN
Digital Potentiometer 100k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | MCP4551T-104E/MFCT-ND | 1221111-MCP4551T-104E/MF | 717-MCP4551T-104E/MF | MCP4551T-104E/MF | MCP4551T-104E/MF | MCP4551T-104E/MF |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4551T-104E/MF | 100KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts |