Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4551T-103E/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321576-MCP4551T-103 E/MF Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 1 Standard Package: 3,300 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4551T-103E/MFTR,M CP4551T103EMF,MCP455 1T-103E/MFDKR,MCP455 1T-103E/MFCT Base Product Number: MCP4551 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321576-MCP4551T-103 E/MF Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 1 Standard Package: 3,300 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4551T-103E/MFTR,M CP4551T103EMF,MCP455 1T-103E/MFDKR,MCP455 1T-103E/MFCT Base Product Number: MCP4551 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP4551T-103E/MF is a digital potentiometer featuring a 10 kΩ resistance with 257 taps, designed for I2C communication. It operates within a voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications. The device supports both potentiometer and rheostat configurations and offers a low wiper resistance of 75Ω, which is beneficial for minimizing signal loss. This component is characterized by its low temperature coefficient, with typical values of 50 ppm for rheostat configurations and 15 ppm for potentiometer configurations. It also includes a brown-out reset protection feature and consumes a low inactive current of 2.5 µA. The MCP4551T-103E/MF is capable of high-speed read/write operations and has a wide operating temperature range of -40°C to +125°C, making it versatile for various environmental conditions. Engineers looking for a reliable digital potentiometer with a robust feature set for precise control in their projects may find this product suitable.

Datasheet Summary
Powered by GS/AI

The MCP4551T-103E/MF is a digital potentiometer featuring a 10 kΩ resistance with 257 taps, designed for I2C communication. It operates within a voltage range of 1.8V to 5.5V, making it suitable for low-voltage applications. The device supports both potentiometer and rheostat configurations and offers a low wiper resistance of 75Ω, which is beneficial for minimizing signal loss. This component is characterized by its low temperature coefficient, with typical values of 50 ppm for rheostat configurations and 15 ppm for potentiometer configurations. It also includes a brown-out reset protection feature and consumes a low inactive current of 2.5 µA. The MCP4551T-103E/MF is capable of high-speed read/write operations and has a wide operating temperature range of -40°C to +125°C, making it versatile for various environmental conditions. Engineers looking for a reliable digital potentiometer with a robust feature set for precise control in their projects may find this product suitable.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - 1321576-MCP4551T-103E/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1321576-MCP4551T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1321576-MCP4551T-103E/MF
Manufacturer: Microchip Technology Win Source Part Number: 1321576-MCP4551T-103 E/MF Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers Packaging: Reel - TR Features: Mute, Selectable Address Number of Circuits: 1 Standard Package: 3,300 Mounting: Surface Mount Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 257 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP4551T-103E/MFTR,M CP4551T103EMF,MCP455 1T-103E/MFDKR,MCP455 1T-103E/MFCT Base Product Number: MCP4551 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321576-MCP4551T-103E/MF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Packaging: Reel - TR
Features: Mute, Selectable Address
Number of Circuits: 1
Standard Package: 3,300
Mounting: Surface Mount
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP4551T-103E/MFTR,MCP4551T103EMF,MCP4551T-103E/MFDKR,MCP4551T-103E/MFCT
Base Product Number: MCP4551
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Digital Potentiometers - MCP4551T-103E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4551T-103E/MFTR-ND
Digital Potentiometers MCP4551T-103E/MFTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4551T-103E/MF
10KOHM Digital Potentiometer 717-MCP4551T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN Product overview: MCP4551T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4551T-103E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 257TAP 8DFN Product overview: MCP4551T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4551T-103E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4551T-103E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4551T-103E/MF
Data Acquisition - Digital Potentiometers MCP4551T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN

IC DGT POT 10KOHM 257TAP 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4551T-103E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4551T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4551T-103E/MF
IC DGT POT 10KOHM 257TAP 8DFN

IC DGT POT 10KOHM 257TAP 8DFN

Supplier's Site
Digital Potentiometers - MCP4551T-103E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4551T-103E/MF
Digital Potentiometers MCP4551T-103E/MF
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 257 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1321576-MCP4551T-103E/MF MCP4551T-103E/MFTR-ND 717-MCP4551T-103E/MF MCP4551T-103E/MF MCP4551T-103E/MF MCP4551T-103E/MF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details