Microchip Technology, Inc. Digital Potentiometers MCP4542T-502E/MS

Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4542T-502E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4542T-502E/MS-ND
Digital Potentiometers MCP4542T-502E/MS-ND
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometers - MCP4542T-502E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4542T-502E/MS
Digital Potentiometers MCP4542T-502E/MS
Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 5k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4542T-502E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4542T-502E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4542T-502E/MS
IC DGTL POT 5KOHM 129TAP 8MSOP

IC DGTL POT 5KOHM 129TAP 8MSOP

Supplier's Site
Data Acquisition - Digital Potentiometers - MCP4542T-502E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4542T-502E/MS
Data Acquisition - Digital Potentiometers MCP4542T-502E/MS
IC DGTL POT 5KOHM 129TAP 8MSOP

IC DGTL POT 5KOHM 129TAP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number MCP4542T-502E/MS-ND MCP4542T-502E/MS MCP4542T-502E/MS MCP4542T-502E/MS
Product Name Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details