Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4542T-103E/MF

Description
Win Source Part Number: 1078190-MCP4542T-103 E/MF Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Selectable Address Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,300 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Rheostat Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP4141T-103E/MF; MCP4141-103E/MF; MCP4142-103E/MFMCP45 42T-103EMF; MCP4542T103E/MF; MCP4542T103EMF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP4542T-103E/MFTR,M CP4542T-103E/MFDKR,M CP4542T-103E/MFCT,MC P4542T103EMF Base Product Number: MCP4542
Request a Quote Datasheet
Description
Win Source Part Number: 1078190-MCP4542T-103 E/MF Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Selectable Address Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,300 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Rheostat Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP4141T-103E/MF; MCP4141-103E/MF; MCP4142-103E/MFMCP45 42T-103EMF; MCP4542T103E/MF; MCP4542T103EMF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP4542T-103E/MFTR,M CP4542T-103E/MFDKR,M CP4542T-103E/MFCT,MC P4542T103EMF Base Product Number: MCP4542
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
1078190-MCP4542T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers 1078190-MCP4542T-103E/MF
Win Source Part Number: 1078190-MCP4542T-103 E/MF Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers Features: Selectable Address Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,300 Mounting: SMD (SMT) Tolerance: ±20% Configuration: Rheostat Memory Type: Non-Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 129 Temperature Coefficient (Typ): 150ppm/°C Resistance - Wiper (Ohms) (Typ): 75 Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): MCP4141T-103E/MF; MCP4141-103E/MF; MCP4142-103E/MFMCP45 42T-103EMF; MCP4542T103E/MF; MCP4542T103EMF; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP4542T-103E/MFTR,M CP4542T-103E/MFDKR,M CP4542T-103E/MFCT,MC P4542T103EMF Base Product Number: MCP4542

Win Source Part Number: 1078190-MCP4542T-103E/MF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Features: Selectable Address
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,300
Mounting: SMD (SMT)
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 129
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP4141T-103E/MF; MCP4141-103E/MF; MCP4142-103E/MFMCP4542T-103EMF; MCP4542T103E/MF; MCP4542T103EMF;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP4542T-103E/MFTR,MCP4542T-103E/MFDKR,MCP4542T-103E/MFCT,MCP4542T103EMF
Base Product Number: MCP4542

Buy Now Datasheet
Digital Potentiometers - MCP4542T-103E/MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4542T-103E/MFDKR-ND
Digital Potentiometers MCP4542T-103E/MFDKR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4542T-103E/MFCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4542T-103E/MFCT-ND
Digital Potentiometers MCP4542T-103E/MFCT-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Digital Potentiometers - MCP4542T-103E/MFTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4542T-103E/MFTR-ND
Digital Potentiometers MCP4542T-103E/MFTR-ND
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-MCP4542T-103E/MF
10KOHM Digital Potentiometer 717-MCP4542T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4542T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4542T-103E/MF can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 129TAP 8DFN Product overview: MCP4542T-103E/MF from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4542T-103E/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4542T-103E/MF - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4542T-103E/MF
Data Acquisition - Digital Potentiometers MCP4542T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN

IC DGT POT 10KOHM 129TAP 8DFN

Supplier's Site Datasheet
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip - 02AH4483 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip
02AH4483
Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip 02AH4483
DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

DIGITAL POT, 10K, -40 TO 125DEG C; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4542T-103E/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4542T-103E/MF
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4542T-103E/MF
IC DGT POT 10KOHM 129TAP 8DFN

IC DGT POT 10KOHM 129TAP 8DFN

Supplier's Site
Digital Potentiometers - MCP4542T-103E/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4542T-103E/MF
Digital Potentiometers MCP4542T-103E/MF
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 1078190-MCP4542T-103E/MF MCP4542T-103E/MFDKR-ND 717-MCP4542T-103E/MF MCP4542T-103E/MF 02AH4483 MCP4542T-103E/MF MCP4542T-103E/MF
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers 10KOHM Digital Potentiometer Data Acquisition - Digital Potentiometers Digital Pot, 10K, -40 To 125Deg C; End To End Resistance Microchip Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 8-VDFN Exposed Pad 8-VDFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 2.7 to 5.5 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details