Microchip Technology, Inc. Digital Potentiometers MCP4542-503E/MS

Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - MCP4542-503E/MS-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
MCP4542-503E/MS-ND
Digital Potentiometers MCP4542-503E/MS-ND
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet
Digital Potentiometer, 50 Kohm, 129 Steps, Single, Msop; End To End Resistance Microchip - 77M2879 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 50 Kohm, 129 Steps, Single, Msop; End To End Resistance Microchip
77M2879
Digital Potentiometer, 50 Kohm, 129 Steps, Single, Msop; End To End Resistance Microchip 77M2879
DIGITAL POTENTIOMETER, 50 kohm, 129 STEPS, Single, MSOP; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 50 kohm, 129 STEPS, Single, MSOP; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Data Acquisition - Digital Potentiometers - MCP4542-503E/MS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
MCP4542-503E/MS
Data Acquisition - Digital Potentiometers MCP4542-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - MCP4542-503E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
MCP4542-503E/MS
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers MCP4542-503E/MS
IC DGTL POT 50KOHM 129TAP 8MSOP

IC DGTL POT 50KOHM 129TAP 8MSOP

Supplier's Site
Digital Potentiometers - MCP4542-503E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
MCP4542-503E/MS
Digital Potentiometers MCP4542-503E/MS
Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Digital Potentiometer 50k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number MCP4542-503E/MS-ND 77M2879 MCP4542-503E/MS MCP4542-503E/MS MCP4542-503E/MS
Product Name Digital Potentiometers Digital Potentiometer, 50 Kohm, 129 Steps, Single, Msop; End To End Resistance Microchip Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details